Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Terminal |
---|---|
Connector Type B | Crimp Terminal |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Product Range | - |
Jacket Colour | Black |
SVHC | No SVHC (12-Jan-2017) |
Cable Assembly Type | Harness |
No. of Branches | 1 |
LEAD, 1.25MM, SINGLE END, 150MM | element14 |
Where can I find additional details, specifications and documents for a 10118023-P0015YYLF?
Additional datasheets, footprints and schematics for 10118023-P0015YYLF are listed on our Part Details page. You can also find images and similar parts to 10118023-P0015YYLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10118023-P0015YYLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10118023-P0015YYLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10118023-P0015YYLF fall under?
The 10118023-P0015YYLF is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 10118023-P0015YYLF when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10118023-P0015YYLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10118023-P0015YYLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10118023-P0015YYLF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 10118023-P0015YYLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10118023-P0015YYLF often in real-time on the comparison pages.
What if I can't find stock of 10118023-P0015YYLF?
You can fill out our help required form which you can use to request a quote for 10118023-P0015YYLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.