Status: | Unknown |
---|---|
Series: | AirMax VS Series |
RoHS: | Unknown |
Product Range | AirMax VS Series |
---|---|
No. of Contacts | 72Contacts |
Pitch Spacing | 1.4mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 6Rows |
Row Pitch | 2mm |
Backplane Connector, Vertical Header, 72 Position | Newark Electronics |
BACKPLANE CONNECTOR, VERTICAL HEADER, 72 POSITION | element14 |
Conn AirMax VS HDR 72 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 10114761-101LF?
Additional datasheets, footprints and schematics for 10114761-101LF are listed on our Part Details page. You can also find images and similar parts to 10114761-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10114761-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10114761-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10114761-101LF fall under?
The 10114761-101LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10114761-101LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10114761-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10114761-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10114761-101LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 10114761-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10114761-101LF often in real-time on the comparison pages.
What if I can't find stock of 10114761-101LF?
You can fill out our help required form which you can use to request a quote for 10114761-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.