Status: | Unknown |
---|---|
Series: | FCI 10112632 Series |
RoHS: | Compliant |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.29
|
139
in stock
|
Buy Now | |
element14
from US$2.62
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
50
in stock
|
Buy Now | |
Avnet America
-
|
270
in stock
|
Buy Now | |
Rutronik
from US$2.09
|
-
|
Buy Now | |
Newark Electronics
from US$2.46
|
-
|
Buy Now | |
RS Americas
from US$3.18
|
-
|
Buy Now | |
Avnet Asia
from US$1.98
|
-
|
Buy Now | |
TTI Europe
from US$2.08
|
-
|
Buy Now |
No. of Contacts | 16Contacts |
---|---|
Gender | Receptacle |
Connector Type | Mini SAS HD |
Contact Termination Type | Press Fit |
Product Range | FCI 10112632 Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
CONNECTOR, MINI SAS HD, RCPT, 16POS | element14 |
I/O Connector, 16 Contacts, Receptacle, Mini SAS HD, Press Fit, FCI 10112632, PCB Mount | Avnet America |
MINI-SAS HD 1X1 INTERNAL | Rutronik |
I/O Connector, Mini Sas Hd, Rcpt, 16Pos | Newark Electronics |
Mini-SAS HD Cable Assemblies, High Speed Input O | Amphenol Commercial (Amphenol CS) 10112632-101LF | RS Americas |
Where can I find additional details, specifications and documents for a 10112632-101LF?
Additional datasheets, footprints and schematics for 10112632-101LF are listed on our Part Details page. You can also find images and similar parts to 10112632-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10112632-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10112632-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10112632-101LF fall under?
The 10112632-101LF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10112632-101LF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10112632-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10112632-101LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10112632-101LF have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Avnet America and Rutronik have stock available or on a lead time for 10112632-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10112632-101LF often in real-time on the comparison pages.
What if I can't find stock of 10112632-101LF?
You can fill out our help required form which you can use to request a quote for 10112632-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.