Adhesive Type | Mouldable Putty |
---|---|
Adhesive Colour | Grey |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Tub |
Volume | - |
Weight | 500g |
Product Range | - |
SVHC | 4-Nonylphenol branched and linear (15-Jun-2015) |
Adhesive Applications | Bonding General Purpose |
Coating Coverage | 858cm² |
Cure Speed | 4hrs |
Cure Time | 4h |
Cure Time Max | 16h |
Cure Time Min | 4h |
Dielectric Strength | 1.18V/m |
Full Strength Cure Time | 16h |
Fully Hardened | 16 hrs |
Material | Metal filled and machinable Epoxy |
Mix Ratio | 9 |
Mix Ratio by Volume | 2.5 |
Operating Temperature Max | 121°C |
Operating Temperature Min | 21°C |
Shear Strength | 19N/mm² |
Shelf Life | 3Yr |
Shore Hardness | 850 |
Storage Temperature Max | 22°C |
Storage Temperature Min | 22°C |
Volume Specific | 429 |
Weight Min | 500g |
Plastic steel putty A | RS |
Where can I find additional details, specifications and documents for a 10112?
Additional datasheets, footprints and schematics for 10112 are listed on our Part Details page. You can also find images and similar parts to 10112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10112 fall under?
The 10112 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 10112 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10112 you can contact the distributor directly for product support, shipping queries etc.
Is the 10112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10112 have stock available?
Authorised distributors including RS, RS Americas and Relay Specialties have stock available or on a lead time for 10112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10112 often in real-time on the comparison pages.
What if I can't find stock of 10112?
You can fill out our help required form which you can use to request a quote for 10112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.