Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.79
|
2,432
in stock
|
Buy Now | |
TE Store
from US$0.52
|
15,762
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
1,496
in stock
|
Buy Now | |
Boersig
from US$0.70
|
1,014
in stock
|
Buy Now | |
RS
from US$2.13
|
133
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.80
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA GF |
Number of Positions | 8 |
UL Flammability Rating | None |
Degree of Protection | IP68 |
Accessory Type | Dust Cover |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DUST CAP, 8P, PLG, BLK, DT Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Black Primary Product Material: PA GF Number of Positions: 8 Dust Cap Without Black PA GF | Dust Cap — Deutsch Dt | Part Number: 1011-348-0805 | Internal Number: 1011-348-0805 | TE Connectivity | TE Store |
DT Series 8 Position Black Color Plastic Dust Cover Connector | Future Electronics |
DUMMY PLUG | TTI Europe |
DT DUMMY CAP FOR DT068S PLUGS | RS |
Dust Cap for DT06 Series 8 Position Unsealed Connectors Plastic Black Box | Avnet Abacus |
Connector, Dust Cap, Black, DT Series | TE Connectivity 1011-348-0805 | RS Americas |
Dust Cap 8 Way Plug Black | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1011-348-0805?
Additional datasheets, footprints and schematics for 1011-348-0805 are listed on our Part Details page. You can also find images and similar parts to 1011-348-0805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-348-0805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-348-0805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-348-0805 fall under?
The 1011-348-0805 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-348-0805 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-348-0805 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-348-0805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-348-0805 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Boersig and RS have stock available or on a lead time for 1011-348-0805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-348-0805 often in real-time on the comparison pages.
What if I can't find stock of 1011-348-0805?
You can fill out our help required form which you can use to request a quote for 1011-348-0805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.