Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131550 |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.64
|
17,566
in stock
|
Buy Now | |
Boersig
from US$0.95
|
5,651
in stock
|
Buy Now | |
TTI Europe
from US$1.31
|
2,215
in stock
|
Buy Now | |
RS
from US$2.37
|
1,905
in stock
|
Buy Now | |
element14
from US$2.51
|
997
in stock
|
Buy Now | |
Farnell
from US$2.20
|
997
in stock
|
Buy Now | |
RS Americas
from US$2.90
|
637
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
475
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
-
|
Buy Now | |
TE Store
from US$1.09
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.64
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Material | PA |
Color | Black |
Number of Positions | 6 |
Cable Bundle Diameter | 8.2mm, .323in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Type | Backshell |
Strain Relief | With |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT Series 6 Position Black Color Nylon Backshell Connector | Future Electronics |
DT BACKSHELL 180 6WAY PLUG | TTI Europe |
DT, backshell,straight,6 way,socket | RS |
BACKSHELL, DT, PLUG, 6WAY | element14 |
DT Series Backshell for use with Automotive Connector | TE Connectivity 1011-267-0605 | RS Americas |
TE Connectivity - AMP BKSHL 6P BLK PLG ST SR NW8.5/10/13 | Distrelec |
Connector Backshell, Backshell, 6 Way Plug, 180�, Plastic Body, DT | Avnet Abacus |
Connector Backshell, 180 Deg C, Nylon | Newark Electronics |
BKSHL, 6P, BLK, PLG, ST, SR, NW8.5/10/13 Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 6 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 6 | Deutsch Dt Backshell | Part Number: 1011-267-0605 | Internal Number: 1011-267-0605 | Alias Number: ZPF000000000131550 | TE Connectivity | TE Store |
Backshell 6 Way 180deg | Dalroad Norslo |
Connector Backshell, Backshell, 6 Way Plug, 180°, Plastic Body, DT | Avnet America |
Where can I find additional details, specifications and documents for a 1011-267-0605?
Additional datasheets, footprints and schematics for 1011-267-0605 are listed on our Part Details page. You can also find images and similar parts to 1011-267-0605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-267-0605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-267-0605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-267-0605 fall under?
The 1011-267-0605 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-267-0605 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-267-0605 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-267-0605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-267-0605 have stock available?
Authorised distributors including Future Electronics, Boersig, TTI Europe, RS and element14 have stock available or on a lead time for 1011-267-0605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-267-0605 often in real-time on the comparison pages.
What if I can't find stock of 1011-267-0605?
You can fill out our help required form which you can use to request a quote for 1011-267-0605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.