Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131540 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
460
in stock
|
Buy Now | |
TE Store
from US$0.56
|
19,109
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
12,694
in stock
|
Buy Now | |
Boersig
from US$0.56
|
4,357
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
1,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.85
|
25
in stock
|
Buy Now | |
RS Americas
from US$1.49
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
Farnell
from US$0.99
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Color | Black |
Material | PA |
Number of Positions | 2 |
Cable Bundle Diameter | .303in, 7.7mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 750 |
Strain Relief | With |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
BKSHL, 2P, BLK, REC,ST,SR,NW6/7.5/8.5/10 Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 2 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 2 | Deutsch Dt Backshell | Part Number: 1011-257-0205 | Internal Number: 1011-257-0205 | Alias Number: ZPF000000000131540 | TE Connectivity | TE Store |
DT Series 2Position Black Color Nylon Cable Mount Backshell Connector | Future Electronics |
DT BACKSHELL 180 2WAY RECPT | TTI Europe |
DT, backshell,receptacle, straight,2 way | RS |
Backshell 2 Way 180deg | Dalroad Norslo |
DT Series Backshell for use with Automotive Connector | TE Connectivity 1011-257-0205 | RS Americas |
Connector Backshell, Backshell, 2 Way Receptacle, 180�, Plastic Body, DT | Avnet Abacus |
Dt Backshell 180 2Way Recpt Strain Rel./Te Connectivity/Deutsch |Deutsch Te Connectivity 1011-257-0205 | Newark Electronics |
BACKSHELL, DT, RECEPTACLE, 2WAY | element14 |
Connector Backshell, Backshell, 2 Way Receptacle, 180°, Plastic Body, DT | Avnet America |
Where can I find additional details, specifications and documents for a 1011-257-0205?
Additional datasheets, footprints and schematics for 1011-257-0205 are listed on our Part Details page. You can also find images and similar parts to 1011-257-0205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-257-0205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-257-0205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-257-0205 fall under?
The 1011-257-0205 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1011-257-0205 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-257-0205 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-257-0205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-257-0205 have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig, TTI Europe and RS have stock available or on a lead time for 1011-257-0205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-257-0205 often in real-time on the comparison pages.
What if I can't find stock of 1011-257-0205?
You can fill out our help required form which you can use to request a quote for 1011-257-0205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.