Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131849 |
Material | Other |
---|---|
Color | Black |
Packaging Method | Box |
Packaging Quantity | 3000 |
Accessory Type | Other |
Circular Connector Retention Sleeve, 6-Pos, Black, DMT Series | TE Connectivity 1011-086-0605 | RS Americas |
Seal Ret, 6P, Blk, Dtm |Deutsch Te Connectivity 1011-086-0605 | Newark Electronics |
SEAL RET, 6P, BLK, DTM Automotive Connector Accessory Type: Seal Retainer Primary Product Material: PA GF Primary Product Color: Black Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Seal Retainer PA GF | Deutsch Dt Retention Sleeve | Part Number: 1011-086-0605 | Internal Number: 1011-086-0605 | Alias Number: ZPF000000000131849 | Black | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1011-086-0605?
Additional datasheets, footprints and schematics for 1011-086-0605 are listed on our Part Details page. You can also find images and similar parts to 1011-086-0605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-086-0605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-086-0605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-086-0605 fall under?
The 1011-086-0605 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1011-086-0605 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-086-0605 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-086-0605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-086-0605 have stock available?
Authorised distributors including RS Americas, Newark Electronics and TE Store have stock available or on a lead time for 1011-086-0605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-086-0605 often in real-time on the comparison pages.
What if I can't find stock of 1011-086-0605?
You can fill out our help required form which you can use to request a quote for 1011-086-0605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.