Status: | Unknown |
---|---|
Series: | Wire Strippers / Cutters |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$26.83 |
28
|
Buy Now | |
RS Americas | US$16.71 |
32
|
Buy Now | |
Newark Electronics | US$11.72 |
12
|
Buy Now | |
Carlton-Bates | US$19.52 |
11
|
Buy Now | |
Farnell | US$19.65 |
4
|
Buy Now | |
element14 | US$25.86 |
4
|
Buy Now | |
Transfer Multisort Elektronik | US$1.67 |
1
|
Buy Now | |
Future Electronics | US$2.29 |
-
|
Buy Now | |
Sager | US$1.38 |
-
|
Buy Now | |
TestEquity | US$2.54 |
-
|
Buy Now |
Stripping Capacity AWG | 22AWG to 10AWG |
---|---|
Stripping Capacity Metric | 0.34mm² to 4mm² |
For Use With | 20-10AWG Solid Wires and 22-12AWG Stranded Wires |
Product Range | Wire Strippers / Cutters |
SVHC | No SVHC (07-Jul-2017) |
Adjustable Wire Stripper & Cutter,10-20 AWG, Blue,6.125" (156mm),Spring-Loaded | Klein Tools 1011 | RS Americas |
Wire Stripper/Cutter Tool | Newark Electronics |
Wire Stripper/Cutter, 20 - 10 AWG, 6.00 in. L, Plier Action 7-Hole, Spring Loaded | Carlton-Bates |
WIRE STRIPPER, 20-10/22-12AWG, 155.6MM | Farnell |
THM BATTERY HOLDER | Future Electronics |
Battery Enclosures THM BATTERY HOLDER CR2 | Sager |
Where can I find additional details, specifications and documents for a 1011?
Additional datasheets, footprints and schematics for 1011 are listed on our Part Details page. You can also find images and similar parts to 1011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011 fall under?
The 1011 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 1011 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Carlton-Bates and Farnell have stock available or on a lead time for 1011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011 often in real-time on the comparison pages.
What if I can't find stock of 1011?
You can fill out our help required form which you can use to request a quote for 1011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.