Status: | Unknown |
---|---|
Series: | PwrLoPro 10108888 Series |
RoHS: | Unknown |
Prices starting from US$6.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.40
|
9
in stock
|
Buy Now | |
Avnet America
from US$7.61
|
1,460
in stock
|
Buy Now | |
Chip One Stop
from US$6.81
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$9.74
|
9
in stock
|
Buy Now | |
element14
from US$8.68
|
9
in stock
|
Buy Now | |
Rutronik
from US$7.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | 35Contacts |
Gender | Receptacle |
Product Range | PwrLoPro 10108888 Series |
Contact Termination Type | Press Fit |
No. of Rows | - |
Contact Plating | Gold Plated Contacts |
Receptacle Combo Assy, PCB, R/A TH, 10 Power Contacts (Left), 25 Signal Contacts (Right), SM | Avnet America |
Connector, R/A, Receptacle, 35Pos | Newark Electronics |
CONNECTOR, R/A, RECEPTACLE, 35POS | element14 |
PWR LO PRO,RAR,25S+10P | Rutronik |
Where can I find additional details, specifications and documents for a 10108888-R10253SLF?
Additional datasheets, footprints and schematics for 10108888-R10253SLF are listed on our Part Details page. You can also find images and similar parts to 10108888-R10253SLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10108888-R10253SLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10108888-R10253SLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10108888-R10253SLF fall under?
The 10108888-R10253SLF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10108888-R10253SLF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10108888-R10253SLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10108888-R10253SLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10108888-R10253SLF have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10108888-R10253SLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10108888-R10253SLF often in real-time on the comparison pages.
What if I can't find stock of 10108888-R10253SLF?
You can fill out our help required form which you can use to request a quote for 10108888-R10253SLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.