Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Diffused Lens |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | 26.5mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens |
Beam Angle | 22.32° x 21.97° |
For Use With | Avago Aveon LEDs |
LUXEON III 26.5 mm Medium Frosted Beam Optic | Future Electronics |
LENS, FROST NAR. 26.5MM OPTIC (AVEON) | Farnell |
Where can I find additional details, specifications and documents for a 10108?
Additional datasheets, footprints and schematics for 10108 are listed on our Part Details page. You can also find images and similar parts to 10108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10108 fall under?
The 10108 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10108 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10108 you can contact the distributor directly for product support, shipping queries etc.
Is the 10108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10108 have stock available?
Authorised distributors including Future Electronics, RS Americas, Carlton-Bates, Farnell and Richardson RFPD have stock available or on a lead time for 10108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10108 often in real-time on the comparison pages.
What if I can't find stock of 10108?
You can fill out our help required form which you can use to request a quote for 10108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.