Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.03
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$4.28
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$4.65
|
262
in stock
|
Buy Now | |
element14
from US$7.19
|
262
in stock
|
Buy Now | |
Future Electronics
from US$7.87
|
-
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
Avnet Asia
from US$6.87
|
-
|
Buy Now | |
TTI Europe
from US$6.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 36 (Power), 24 (Signal) Contacts |
Connector Mounting | Straddle Mount |
Connector Body Orientation | Straight |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 36Pwr+24Sig | Newark Electronics |
Standard Card Edge Connectors HPCE, RCPT STRADDLE MNT, 36P24S | Future Electronics |
Conn Card Edge RCP 36Power/24Signal POS 2.54mm/1.27mm Solder RA SMD | Avnet America |
Where can I find additional details, specifications and documents for a 10107844-002LF?
Additional datasheets, footprints and schematics for 10107844-002LF are listed on our Part Details page. You can also find images and similar parts to 10107844-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10107844-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10107844-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10107844-002LF fall under?
The 10107844-002LF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10107844-002LF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10107844-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10107844-002LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10107844-002LF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 10107844-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10107844-002LF often in real-time on the comparison pages.
What if I can't find stock of 10107844-002LF?
You can fill out our help required form which you can use to request a quote for 10107844-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.