Status: | Unknown |
---|---|
Series: | Plateau HS Mezz Series |
RoHS: | Unknown |
Product Range | Plateau HS Mezz Series |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 5.1mm |
Mezzanine Connector, 50 Position, 0.5 Mm | Newark Electronics |
Mezzanine Connector, Receptacle, 0.5 mm, 2 Rows, 50 Contacts, Surface Mount, Copper Alloy | Avnet America |
0.5 BTB 50P 2.0MM-10106813-051112LF | Amphenol FCI (Amphenol CS) 10106813051112LF | RS Americas |
MEZZANINE CONNECTOR, 50POS, 0.5 MM | element14 |
Where can I find additional details, specifications and documents for a 10106813-051112LF?
Additional datasheets, footprints and schematics for 10106813-051112LF are listed on our Part Details page. You can also find images and similar parts to 10106813-051112LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10106813-051112LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10106813-051112LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10106813-051112LF fall under?
The 10106813-051112LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10106813-051112LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10106813-051112LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10106813-051112LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10106813-051112LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 10106813-051112LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10106813-051112LF often in real-time on the comparison pages.
What if I can't find stock of 10106813-051112LF?
You can fill out our help required form which you can use to request a quote for 10106813-051112LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.