Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
18,025
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
35,217
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
35,217
in stock
|
Buy Now | |
element14
from US$0.43
|
11,366
in stock
|
Buy Now | |
Farnell
from US$0.53
|
11,366
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
405
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB Micro B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
USB Conn 5P Quick Connect Micro USB TypeB Rcpt | Rapid Electronics |
Micro USB B Receptacle | RS |
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT | element14 |
MICRO USB B RECEPTACLE | Rutronik |
Micro Usb, 2.0 Type B, Receptacle, Th | Newark Electronics |
USB Connector, Micro USB Type B, USB 2.0, Receptacle, 5 Ways, Surface Mount, Right Angle | Avnet Abacus |
5 Position Right Angle Surface Mount Micro B USB 2.0 Connector | Future Electronics |
Conn Data USB TypeB Socket 5Cnts RightAngle Micro SMT | Amphenol FCI (Amphenol CS) 10104110-0001LF | RS Americas |
Where can I find additional details, specifications and documents for a 10104110-0001LF?
Additional datasheets, footprints and schematics for 10104110-0001LF are listed on our Part Details page. You can also find images and similar parts to 10104110-0001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10104110-0001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10104110-0001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10104110-0001LF fall under?
The 10104110-0001LF is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10104110-0001LF when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10104110-0001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10104110-0001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10104110-0001LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for 10104110-0001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10104110-0001LF often in real-time on the comparison pages.
What if I can't find stock of 10104110-0001LF?
You can fill out our help required form which you can use to request a quote for 10104110-0001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.