Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
80,349
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
79,049
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
31,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
24,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
20,250
in stock
|
Buy Now | |
element14
from US$0.49
|
17,586
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
17,246
in stock
|
Buy Now | |
Farnell
from US$0.39
|
17,196
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
10,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
6,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
4,458
in stock
|
Buy Now | |
Avnet Abacus
-
|
94,500
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB Micro B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
USB Conn 5P Quick Connect Micro USB TypeB Rcpt | Rapid Electronics |
MICRO USB B-TYPE FE STD | Rutronik |
Conn Micro USB Type B Receptacle 5 POS 0.65mm RA SMD 1 Port | Avnet America |
Single Port 5 Contact Shielded MICRO USB B-Type Receptacle | Future Electronics |
MICRO USB B-TYPE FE STD | Heilind Electronics |
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT | element14 |
Micro Usb, 2.0 Type B, Receptacle, Smt | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Micro USB B Receptacle | RS |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 10103594-0001LF?
Additional datasheets, footprints and schematics for 10103594-0001LF are listed on our Part Details page. You can also find images and similar parts to 10103594-0001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10103594-0001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10103594-0001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10103594-0001LF fall under?
The 10103594-0001LF is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10103594-0001LF when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10103594-0001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10103594-0001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10103594-0001LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Rutronik, Avnet America and Future Electronics have stock available or on a lead time for 10103594-0001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10103594-0001LF often in real-time on the comparison pages.
What if I can't find stock of 10103594-0001LF?
You can fill out our help required form which you can use to request a quote for 10103594-0001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.