Status: | Unknown |
---|---|
Series: | 10101704 Series |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
2,559
in stock
|
Buy Now | |
Rapid Electronics
from US$4.07
|
2,559
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
2,559
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now |
Product Range | 10101704 Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 19Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
10101704J6 2A-Ufs Card Sktcombo,micro Rohs Compliant: Yes |Amphenol Communications Solutions 10101704J6#2A | Newark Electronics |
Memory Card Conn UFS+ Micro SD Pd-Ni 12u+Au2u | Rapid Electronics |
Connector, UFS Card socket Combo, compatible with Micro SD, push pull | Future Electronics |
Memory Card Connector, UFS Card, Push-Pull, 19 Contacts, Copper Alloy, Gold Plated Contacts | Avnet America |
Connector, UFS Card socket Combo, compatible with Micro SD, push pull | Amphenol Commercial (Amphenol CS) 10101704J6#2A | RS Americas |
Where can I find additional details, specifications and documents for a 10101704J6#2A?
Additional datasheets, footprints and schematics for 10101704J6#2A are listed on our Part Details page. You can also find images and similar parts to 10101704J6#2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10101704J6#2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10101704J6#2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10101704J6#2A fall under?
The 10101704J6#2A is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 10101704J6#2A when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10101704J6#2A you can contact the distributor directly for product support, shipping queries etc.
Is the 10101704J6#2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10101704J6#2A have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 10101704J6#2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10101704J6#2A often in real-time on the comparison pages.
What if I can't find stock of 10101704J6#2A?
You can fill out our help required form which you can use to request a quote for 10101704J6#2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.