Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
MICRO SD CARD, PUSH-PUSH, 8POS, SMT | Farnell |
Memory Card Connector, Microsd, 8 Position | Newark Electronics |
Conn Micro SD Card PIN 8 POS 1.1mm Solder RA SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1010058159?
Additional datasheets, footprints and schematics for 1010058159 are listed on our Part Details page. You can also find images and similar parts to 1010058159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1010058159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1010058159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1010058159 fall under?
The 1010058159 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1010058159 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1010058159 you can contact the distributor directly for product support, shipping queries etc.
Is the 1010058159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1010058159 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1010058159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1010058159 often in real-time on the comparison pages.
What if I can't find stock of 1010058159?
You can fill out our help required form which you can use to request a quote for 1010058159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.