Status: | Unknown |
---|---|
Series: | 10100313 Series |
RoHS: | Unknown |
Product Range | 10100313 Series |
---|---|
Connector Type | SD Card |
No. of Contacts | 9Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Sd Connector, Push-Push, 9Pos, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a 101003136802?
Additional datasheets, footprints and schematics for 101003136802 are listed on our Part Details page. You can also find images and similar parts to 101003136802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101003136802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101003136802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101003136802 fall under?
The 101003136802 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 101003136802 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101003136802 you can contact the distributor directly for product support, shipping queries etc.
Is the 101003136802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101003136802 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 101003136802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101003136802 often in real-time on the comparison pages.
What if I can't find stock of 101003136802?
You can fill out our help required form which you can use to request a quote for 101003136802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.