Status: | Unknown |
---|---|
Series: | Strippers Cutters & Crimpers |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,008
in stock
|
Buy Now | |
Relay Specialties
from US$0.34
|
274
in stock
|
Buy Now | |
RS Americas
from US$3.67
|
138
in stock
|
Buy Now | |
Distrelec
from US$40.38
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$20.27
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$20.70
|
19
in stock
|
Buy Now | |
element14
from US$44.31
|
10
in stock
|
Buy Now | |
Farnell
from US$33.31
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
8
in stock
|
Buy Now | |
Sager
-
|
3,287
in stock
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
Carlton-Bates
from US$1.88
|
-
|
Buy Now |
Plier Style | Long Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 209.6mm |
Product Range | Strippers Cutters & Crimpers |
SVHC | No SVHC (07-Jul-2017) |
LONG NOSE PLIER, 22-10AWG, 209.6MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pushbutton Switches SPST NC Red Button | Rapid Electronics |
Switch Push Button N.C. SPST Round Button 1A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Polarized SMT Holder for CR2 Battery | Keystone Electronics 1010 | RS Americas |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1010?
Additional datasheets, footprints and schematics for 1010 are listed on our Part Details page. You can also find images and similar parts to 1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1010 fall under?
The 1010 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 1010 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1010 you can contact the distributor directly for product support, shipping queries etc.
Is the 1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1010 have stock available?
Authorised distributors including Newark Electronics, Relay Specialties, RS Americas, Distrelec and Rapid Electronics have stock available or on a lead time for 1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1010 often in real-time on the comparison pages.
What if I can't find stock of 1010?
You can fill out our help required form which you can use to request a quote for 1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.