Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$13.89
Voltage Rating | 28V |
---|---|
Mounting Hole Dia | 11.906mm |
Accessory Type | Indicator Base |
Product Range | 101 Series |
For Use With | Dialight T-1 3/4 Midget Flange Base Incandescent Lamp |
Bulb Size | T-1 3/4 (5mm) |
In Base T1 3/4 Mf 15/32 Dia Sc Rohs Compliant: Yes |Dialight 101-3830-09-203 | Newark Electronics |
WATERTIGHT INCANDESCENT SOCKETS 15/32" M | RS |
WATERTIGHT INCANDESCENT SOCKETS 15/32" MOUNTING HOLE FOR USE WITH 101/140 LENS | Dialight 101-3830-09-203 | RS Americas |
INCAND INDICATOR T1 3/4 | TTI Europe |
Lamp Holders & Accessories SUB MIN PANEL IND | Sager |
Where can I find additional details, specifications and documents for a 101-3830-09-203?
Additional datasheets, footprints and schematics for 101-3830-09-203 are listed on our Part Details page. You can also find images and similar parts to 101-3830-09-203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-3830-09-203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-3830-09-203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-3830-09-203 fall under?
The 101-3830-09-203 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 101-3830-09-203 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-3830-09-203 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-3830-09-203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-3830-09-203 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, RS, RS Americas and element14 have stock available or on a lead time for 101-3830-09-203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-3830-09-203 often in real-time on the comparison pages.
What if I can't find stock of 101-3830-09-203?
You can fill out our help required form which you can use to request a quote for 101-3830-09-203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.