Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Lamp Base Type | Midget Flange |
---|---|
Mounting Hole Dia | 11.91mm |
Current Rating | - |
Supply Voltage | 28V |
Lens Shape | - |
Product Range | 101 Series |
Bulb Size | T-1 3/4 (5mm) |
Lamp, Indicator, Incandescent, T-1 3/4 | Newark Electronics |
Indicator Base Flange Plastic Solder 15/32 in. (Mounting Hole Size) | Dialight 101-3830-09-201 | RS Americas |
LAMP, INDICATOR, INCANDESCENT, T-1 3/4 | element14 |
INCAND INDICATOR T1 3/4 | TTI Europe |
Lamp Holders & Accessories FOR T-1 3/4 FLANGE WATERTIGHT | Sager |
Where can I find additional details, specifications and documents for a 101-3830-09-201?
Additional datasheets, footprints and schematics for 101-3830-09-201 are listed on our Part Details page. You can also find images and similar parts to 101-3830-09-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-3830-09-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-3830-09-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-3830-09-201 fall under?
The 101-3830-09-201 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 101-3830-09-201 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-3830-09-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-3830-09-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-3830-09-201 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 101-3830-09-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-3830-09-201 often in real-time on the comparison pages.
What if I can't find stock of 101-3830-09-201?
You can fill out our help required form which you can use to request a quote for 101-3830-09-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.