101-1158 Part Information
Details for 101-1158 by Rabbit Semiconductor
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 151.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Rabbit Semiconductor |
No. of Bits | - |
Silicon Family Name | RabbitCore |
Core Architecture | RCM4100 |
Core Sub-Architecture | RCM4100 |
Silicon Core Number | AT58206-UL1T |
Kit Contents | Board |
Product Range | - |
Development Tool Type | Development Kit |
Features | Auxiliary I/O Feature Reducing Processor Bus Loading Low-Power Modes |
Kit Contents Descriptive | RabbitCore RCM4100 module Prototyping board accessory parts and all development tools |
Kit Features | Rabbit 4000 Microprocessor 58.98MHz CMOS-compatible Serial Ports 512K Flash 256K/512K Data SRAM |
Plug Type | EU UK US |
Supported Devices | RCM4100 |
Type | Development Kit |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 101-1158?
Additional datasheets, footprints and schematics for 101-1158 are listed in our Part Details tab. You can also find the 101-1158 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-1158 in the Pricing & Inventory tab next to part details. You can view 101-1158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-1158 fall under?
The 101-1158 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 101-1158 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-1158 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-1158 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 101-1158 have stock available?
There is no stock from authorised distributors for 101-1158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-1158 often in real-time on the comparison pages.
What if I can't find stock of 101-1158?
You can fill out our help required form which you can use to request a quote for 101-1158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.