101-066-001 Part Information
Details for 101-066-001 by VDC Trading
Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.5800 |
3 | 13.5000 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type A | XLR Plug 3 Way |
Connector Type B | XLR Socket 3 Way |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Alternative Part Descriptions
- Audio / Video Cable Assembly, XLR Plug, 3 Way, XLR Socket, 3 Way, 16.4 ft, 5 m, Black RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 101-066-001?
Additional datasheets, footprints and schematics for 101-066-001 are listed in our Part Details tab. You can also find the 101-066-001 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-066-001 in the Pricing & Inventory tab next to part details. You can view 101-066-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-066-001 fall under?
The 101-066-001 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 101-066-001 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-066-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-066-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 101-066-001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 101-066-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-066-001 often in real-time on the comparison pages.
What if I can't find stock of 101-066-001?
You can fill out our help required form which you can use to request a quote for 101-066-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.