Status: | Unknown |
---|---|
Series: | 101-00271 Series |
RoHS: | Unknown |
Product Range | 101-00271 Series |
---|---|
Connector Type | SIM Socket |
No. of Contacts | - |
Contact Material | Copper Alloy |
Contact Plating | - |
CONN, SIM SOCKET, PUSH IN-PULL OUT | element14 |
Conn, Sim Socket, Push In-Pull Out | Newark Electronics |
Memory Card Conn Mini Sim Card 8 Pin Conn PCB | Rapid Electronics |
SIM Card Reader | Amphenol Commercial (Amphenol CS) 1010027182 | RS Americas |
Where can I find additional details, specifications and documents for a 101-00271-82?
Additional datasheets, footprints and schematics for 101-00271-82 are listed on our Part Details page. You can also find images and similar parts to 101-00271-82 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-00271-82 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-00271-82 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-00271-82 fall under?
The 101-00271-82 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 101-00271-82 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-00271-82 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-00271-82 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-00271-82 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 101-00271-82.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-00271-82 often in real-time on the comparison pages.
What if I can't find stock of 101-00271-82?
You can fill out our help required form which you can use to request a quote for 101-00271-82 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.