Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Future Electronics
from US$1.77
|
847
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
312
in stock
|
Buy Now | |
element14
from US$7.35
|
312
in stock
|
Buy Now | |
Farnell
from US$4.37
|
312
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
177
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
150
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$32.38
|
62
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
50
in stock
|
Buy Now | |
Rutronik
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$29.16
|
-
|
Buy Now | |
Carlton-Bates
from US$1.60
|
-
|
Buy Now | |
TTI Europe
from US$4.97
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Stud |
Product Range | - |
Banana Jack, Stud | Newark Electronics |
BANANA JACK, STUD | element14 |
BAN JK ASSY 101 UNINSUL | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Product Range | - |
Space Saving 20 mm Cell Single Coin Cell Battery Holder | Future Electronics |
Socket | Transfer Multisort Elektronik |
Battery Holder, Maxi-Mount, THM, 1 Coin Cell, 20mm, Plastic, UL94V-0, Black | Keystone Electronics 101 | RS Americas |
HOLDERCOIN20MM H | Rutronik |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders 20mm coin cell HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 101?
Additional datasheets, footprints and schematics for 101 are listed on our Part Details page. You can also find images and similar parts to 101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101 fall under?
The 101 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 101 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101 you can contact the distributor directly for product support, shipping queries etc.
Is the 101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101 often in real-time on the comparison pages.
What if I can't find stock of 101?
You can fill out our help required form which you can use to request a quote for 101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.