100ZLJ470M16X31.5 Part Information
Details for 100ZLJ470M16X31.5 by Rubycon Corporation
Passive Components>Capacitors>Aluminium Electrolytic Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8300 |
10 | 1.3000 |
50 | 1.2200 |
100 | 1.1400 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 470µF |
Voltage Rating | 100V |
Product Range | ZLJ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 16mm |
Lead Spacing | 7.5mm |
Height | 31.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Ripple Current AC | 2640mA |
Alternative Part Descriptions
- Aluminium Electrolytic Capacitor, ZLJ Series, 470 - F, - 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 100ZLJ470M16X31.5?
Additional datasheets, footprints and schematics for 100ZLJ470M16X31.5 are listed in our Part Details tab. You can also find the 100ZLJ470M16X31.5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100ZLJ470M16X31.5 in the Pricing & Inventory tab next to part details. You can view 100ZLJ470M16X31.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100ZLJ470M16X31.5 fall under?
The 100ZLJ470M16X31.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 100ZLJ470M16X31.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100ZLJ470M16X31.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 100ZLJ470M16X31.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 100ZLJ470M16X31.5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 100ZLJ470M16X31.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100ZLJ470M16X31.5 often in real-time on the comparison pages.
What if I can't find stock of 100ZLJ470M16X31.5?
You can fill out our help required form which you can use to request a quote for 100ZLJ470M16X31.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.