100ZLJ390M12.5X40 Capacitors by Rubycon Corporation

CAP 390µF 100V 20%

Status: Unknown
Series: ZLJ Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Capacitance 390µF
Voltage Rating 100V
Product Range ZLJ Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 40mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Ripple Current AC 2860mA

More Parts in Aluminium Electrolytic Capacitors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 100ZLJ390M12.5X40?

Additional datasheets, footprints and schematics for 100ZLJ390M12.5X40 are listed on our Part Details page. You can also find images and similar parts to 100ZLJ390M12.5X40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 100ZLJ390M12.5X40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100ZLJ390M12.5X40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 100ZLJ390M12.5X40 fall under?

The 100ZLJ390M12.5X40 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 100ZLJ390M12.5X40 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 100ZLJ390M12.5X40 you can contact the distributor directly for product support, shipping queries etc.

Is the 100ZLJ390M12.5X40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 100ZLJ390M12.5X40 have stock available?

There is no stock from authorised distributors for 100ZLJ390M12.5X40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 100ZLJ390M12.5X40 often in real-time on the comparison pages.

What if I can't find stock of 100ZLJ390M12.5X40?

You can fill out our help required form which you can use to request a quote for 100ZLJ390M12.5X40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay