100ZLH330MEFC12.5X40 Part Information
Details for 100ZLH330MEFC12.5X40 by Rubycon Corporation
Passive Components>Capacitors>Aluminium Electrolytic Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.0400 |
10 | 1.4000 |
50 | 1.1100 |
100 | 1.0200 |
200 | 0.8560 |
600 | 0.8070 |
3000 | 0.7580 |
6000 | 0.7430 |
Stock Information
Details
Part Downloads
Part Specifications
Capacitance | 330µF |
Voltage Rating | 100V |
Product Range | ZLH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 12.5mm |
Lead Spacing | 5mm |
Height | 40mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 40mm |
Impedance | 0.043ohm |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 10000h |
Ripple Current AC | 2140mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 100ZLH330MEFC12.5X40?
Additional datasheets, footprints and schematics for 100ZLH330MEFC12.5X40 are listed in our Part Details tab. You can also find the 100ZLH330MEFC12.5X40 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100ZLH330MEFC12.5X40 in the Pricing & Inventory tab next to part details. You can view 100ZLH330MEFC12.5X40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100ZLH330MEFC12.5X40 fall under?
The 100ZLH330MEFC12.5X40 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 100ZLH330MEFC12.5X40 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100ZLH330MEFC12.5X40 you can contact the distributor directly for product support, shipping queries etc.
Is the 100ZLH330MEFC12.5X40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 100ZLH330MEFC12.5X40 have stock available?
There is no stock from authorised distributors for 100ZLH330MEFC12.5X40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100ZLH330MEFC12.5X40 often in real-time on the comparison pages.
What if I can't find stock of 100ZLH330MEFC12.5X40?
You can fill out our help required form which you can use to request a quote for 100ZLH330MEFC12.5X40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.