100ZLH150MEFC12.5X20 Capacitors by Rubycon Corporation

CAP 150µF 100V 20%

Status: Unknown
Series: ZLH Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 150µF
Voltage Rating 100V
Product Range ZLH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 20mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 10000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 20mm
Impedance 0.085ohm
Lead Diameter 0.6mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +105°C
Operating life Time 10000h
Ripple Current AC 1430mA

Alternative Descriptions

Aluminum Electrolytic Capacitor, 150 uF, 100 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet Europe
Aluminium Electrolytic Capacitor, ZLH Series, 150 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes | Newark Electronics
CAP, 150µF, 100V, 20% | element14

More Parts in Aluminium Electrolytic Capacitors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 100ZLH150MEFC12.5X20?

Additional datasheets, footprints and schematics for 100ZLH150MEFC12.5X20 are listed on our Part Details page. You can also find images and similar parts to 100ZLH150MEFC12.5X20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 100ZLH150MEFC12.5X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100ZLH150MEFC12.5X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 100ZLH150MEFC12.5X20 fall under?

The 100ZLH150MEFC12.5X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 100ZLH150MEFC12.5X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 100ZLH150MEFC12.5X20 you can contact the distributor directly for product support, shipping queries etc.

Is the 100ZLH150MEFC12.5X20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 100ZLH150MEFC12.5X20 have stock available?

Authorised distributors including Avnet Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100ZLH150MEFC12.5X20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 100ZLH150MEFC12.5X20 often in real-time on the comparison pages.

What if I can't find stock of 100ZLH150MEFC12.5X20?

You can fill out our help required form which you can use to request a quote for 100ZLH150MEFC12.5X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay