100YXF10MEFC6.3X11 Capacitors by Rubycon Corporation

CAP 10µF 100V 20%

Status: Unknown
Series: YXF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
2,750 units
Buy Now
Logo for element14 element14
155 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10µF
Voltage Rating 100V
Product Range YXF Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 5000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 11mm
Impedance 2.2ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.5mm
Leakage Current 10µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +105°C
Operating life Time 5000h
Ripple Current AC 138mA
Ripple Current Frequency 100kHz
Ripple Current Temperature 105°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 100V

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, RADIAL | Newark Electronics
CAP, 10µF, 100V, 20% | element14

More Parts in Aluminium Electrolytic Capacitors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 100YXF10MEFC6.3X11?

Additional datasheets, footprints and schematics for 100YXF10MEFC6.3X11 are listed on our Part Details page. You can also find images and similar parts to 100YXF10MEFC6.3X11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 100YXF10MEFC6.3X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100YXF10MEFC6.3X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 100YXF10MEFC6.3X11 fall under?

The 100YXF10MEFC6.3X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 100YXF10MEFC6.3X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 100YXF10MEFC6.3X11 you can contact the distributor directly for product support, shipping queries etc.

Is the 100YXF10MEFC6.3X11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 100YXF10MEFC6.3X11 have stock available?

Authorised distributors including Newark Electronics, element14, Arrow Electronics and Farnell have stock available or on a lead time for 100YXF10MEFC6.3X11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 100YXF10MEFC6.3X11 often in real-time on the comparison pages.

What if I can't find stock of 100YXF10MEFC6.3X11?

You can fill out our help required form which you can use to request a quote for 100YXF10MEFC6.3X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay