Status: | Unknown |
---|---|
Series: | OS-CON SXV Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
268
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.09
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
513
in stock
|
Buy Now | |
element14
from US$1.38
|
513
in stock
|
Buy Now | |
Farnell
from US$1.37
|
513
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 100V |
AE Capacitor Case | Radial Can - SMD |
Product Range | OS-CON SXV Series |
ESR | 0.06ohm |
Lifetime @ Temperature | 1000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
SXV Series 100 V 15 uF 125░C 1 k Hrs OS-CON SMT Polymer Aluminum Cap | Future Electronics |
OS-CON SXV 15uF 100V 10X7,9mm | Schukat Electronic |
Cap, 15Μf, 100V | Newark Electronics |
CAP, 15µF, 100V | element14 |
SMD Polymer Capacitor OS-CON 100V 15uF | RS |
Aluminum Polymer Capacitor, 15 uF, 100 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 15 uF, 100 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 100SXV15MX?
Additional datasheets, footprints and schematics for 100SXV15MX are listed on our Part Details page. You can also find images and similar parts to 100SXV15MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100SXV15MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100SXV15MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100SXV15MX fall under?
The 100SXV15MX is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to 100SXV15MX when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100SXV15MX you can contact the distributor directly for product support, shipping queries etc.
Is the 100SXV15MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100SXV15MX have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100SXV15MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100SXV15MX often in real-time on the comparison pages.
What if I can't find stock of 100SXV15MX?
You can fill out our help required form which you can use to request a quote for 100SXV15MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.