Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
395
in stock
|
Buy Now | |
TTI Europe
from US$1.20
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
1,200
in stock
|
Buy Now | |
element14
from US$1.34
|
1,200
in stock
|
Buy Now | |
Farnell
from US$1.34
|
1,200
in stock
|
Buy Now | |
Schukat Electronic
from US$1.38
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
257
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 100 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 15 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Rated Ripple Current (Rms) (mA) | 730 |
Rated Voltage (V) | 100 |
Leakage Current (Max.) (μA) | 75 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 12 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E12 |
Rated Ripple Current-1 (mArms) | 2350 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 730 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 40 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 75 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 11.9 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 0.88 |
15UF 100V 8X12 SMD | TTI Europe |
Cap, 15Uf, 100V, Alu Elec, Polymer, Smd Rohs Compliant: Yes |Panasonic 100SXV15M | Newark Electronics |
CAP, 15UF, 100V, ALU ELEC, POLYMER, SMD | element14 |
OS-CON SXV 15uF 100V 8x12mm | Schukat Electronic |
SXV Series 100 V 15 uF 125â–‘C 1 K Hrs SMT Aluminum Polymer Capacitor | Future Electronics |
Capacitor Polymer Aluminium OS-CON SMD 1 | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 15 uF, 100 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Aluminum Polymer Capacitor, 15 uF, 100 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 100SXV15M?
Additional datasheets, footprints and schematics for 100SXV15M are listed on our Part Details page. You can also find images and similar parts to 100SXV15M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100SXV15M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100SXV15M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100SXV15M fall under?
The 100SXV15M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXV Series.
Can I view similar or alternative parts?
You can view similar parts to 100SXV15M when available in the SXV Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100SXV15M you can contact the distributor directly for product support, shipping queries etc.
Is the 100SXV15M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100SXV15M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 100SXV15M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100SXV15M often in real-time on the comparison pages.
What if I can't find stock of 100SXV15M?
You can fill out our help required form which you can use to request a quote for 100SXV15M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.