Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.99
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
8
in stock
|
Buy Now | |
element14
from US$0.96
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 100 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 6.8 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 60 |
Rated Ripple Current (Rms) (mA) | 340 |
Rated Voltage (V) | 100 |
Leakage Current (Max.) (μA) | 34 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 1100 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 340 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 60 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 34 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.52 |
SXE Series 100 v 6.8 uf 125c 8x7mm LS=3.5 Low ESR 1k hrs Oscon Aluminum Polymer | Future Electronics |
OS-CON SXE 6,8uF 100V 8X7mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 6.8Îœf, 100V | Newark Electronics |
CAP, 6.8µF, 100V | element14 |
Aluminum Polymer Capacitor, 6.8 uF, 100 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 6.8 uF, 100 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 100SXE6R8M?
Additional datasheets, footprints and schematics for 100SXE6R8M are listed on our Part Details page. You can also find images and similar parts to 100SXE6R8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100SXE6R8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100SXE6R8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100SXE6R8M fall under?
The 100SXE6R8M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXE Series.
Can I view similar or alternative parts?
You can view similar parts to 100SXE6R8M when available in the SXE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100SXE6R8M you can contact the distributor directly for product support, shipping queries etc.
Is the 100SXE6R8M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100SXE6R8M have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 100SXE6R8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100SXE6R8M often in real-time on the comparison pages.
What if I can't find stock of 100SXE6R8M?
You can fill out our help required form which you can use to request a quote for 100SXE6R8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.