Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
69
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
178
in stock
|
Buy Now | |
Schukat Electronic
from US$1.67
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
69
in stock
|
Buy Now | |
element14
from US$1.61
|
69
in stock
|
Buy Now | |
Distrelec
from US$3.01
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 100 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 22 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 940 |
Rated Voltage (V) | 100 |
Leakage Current (Max.) (μA) | 110 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 13 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F13 |
Rated Ripple Current-1 (mArms) | 3000 |
Weight (Typ.) (g) | 1.3 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 940 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 110 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 13 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 1.27 |
SXE Series 100 v 220 uf 125c 10x13mm LS=5mm Low ESR 1k hrs Oscon Radial Polymer | Future Electronics |
OS-CON SXE 22uF 100V 10X13mm | Schukat Electronic |
Cap, 22Îœf, 100V | Newark Electronics |
CAP, 22µF, 100V | element14 |
Panasonic Polymer Capacitor 100V, 22uF | Distrelec |
Aluminum Polymer Capacitor, 22 uF, 100 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 22 uF, 100 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 100SXE22M?
Additional datasheets, footprints and schematics for 100SXE22M are listed on our Part Details page. You can also find images and similar parts to 100SXE22M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100SXE22M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100SXE22M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100SXE22M fall under?
The 100SXE22M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXE Series.
Can I view similar or alternative parts?
You can view similar parts to 100SXE22M when available in the SXE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100SXE22M you can contact the distributor directly for product support, shipping queries etc.
Is the 100SXE22M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100SXE22M have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100SXE22M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100SXE22M often in real-time on the comparison pages.
What if I can't find stock of 100SXE22M?
You can fill out our help required form which you can use to request a quote for 100SXE22M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.