Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
216
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
398
in stock
|
Buy Now | |
Schukat Electronic
from US$1.46
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
156
in stock
|
Buy Now | |
element14
from US$1.45
|
156
in stock
|
Buy Now | |
Farnell
from US$1.32
|
156
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 100 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 18 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 940 |
Rated Voltage (V) | 100 |
Leakage Current (Max.) (μA) | 90 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 13 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F13 |
Rated Ripple Current-1 (mArms) | 3000 |
Weight (Typ.) (g) | 1.3 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 940 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 90 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 13 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 1.27 |
SXE Series 100 v 18 uf 125c 10x13mm LS=5mm Low ESR 1k hrs Oscon Aluminum Polymer | Future Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
Lead Polymer Capacitor OS-CON 100V 18uF | RS |
OS-CON SXE 18uF 100V 10X13mm | Schukat Electronic |
Cap, 18Îœf, 100V | Newark Electronics |
CAP, 18µF, 100V | element14 |
Aluminum Polymer Capacitor, 18 uF, 100 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 18 uF, 100 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 100SXE18M?
Additional datasheets, footprints and schematics for 100SXE18M are listed on our Part Details page. You can also find images and similar parts to 100SXE18M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100SXE18M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100SXE18M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100SXE18M fall under?
The 100SXE18M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXE Series.
Can I view similar or alternative parts?
You can view similar parts to 100SXE18M when available in the SXE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100SXE18M you can contact the distributor directly for product support, shipping queries etc.
Is the 100SXE18M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100SXE18M have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for 100SXE18M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100SXE18M often in real-time on the comparison pages.
What if I can't find stock of 100SXE18M?
You can fill out our help required form which you can use to request a quote for 100SXE18M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.