Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
No stock
|
Buy Now | |
Future Electronics
from US$0.96
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
180
in stock
|
Buy Now | |
Schukat Electronic
from US$1.46
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Farnell
from US$1.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 100 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 15 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 60 |
Rated Ripple Current (Rms) (mA) | 630 |
Rated Voltage (V) | 100 |
Leakage Current (Max.) (μA) | 75 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 8 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F8 |
Rated Ripple Current-1 (mArms) | 2000 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 630 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 60 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 75 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 8 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.91 |
SXE Series 100 v 15 uf 125c 10x8mm LS=5mm Low ESR 1k hrs Oscon Aluminum Polymer | Future Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
OS-CON SXE 15uF 100V 10X8mm | Schukat Electronic |
Lead Polymer Capacitor OS-CON 100V 15uF | RS |
Cap, 15Îœf, 100V | Newark Electronics |
Aluminum Polymer Capacitor, 15 uF, 100 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP, 15µF, 100V | element14 |
Aluminum Polymer Capacitor, 15 uF, 100 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 100SXE15MX?
Additional datasheets, footprints and schematics for 100SXE15MX are listed on our Part Details page. You can also find images and similar parts to 100SXE15MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100SXE15MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100SXE15MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100SXE15MX fall under?
The 100SXE15MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXE Series.
Can I view similar or alternative parts?
You can view similar parts to 100SXE15MX when available in the SXE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100SXE15MX you can contact the distributor directly for product support, shipping queries etc.
Is the 100SXE15MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100SXE15MX have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for 100SXE15MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100SXE15MX often in real-time on the comparison pages.
What if I can't find stock of 100SXE15MX?
You can fill out our help required form which you can use to request a quote for 100SXE15MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.