| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Switch Operation | On-Off-On |
|---|---|
| Contact Configuration | SPDT |
| Illumination | Non Illuminated |
| Product Range | - |
| Contact Current Max | 5A |
| Switch Mounting | Through Hole |
| Contact Voltage AC Nom | 120V |
Where can I find additional details, specifications and documents for a 100SP3T1B1M2QEH?
Additional datasheets, footprints and schematics for 100SP3T1B1M2QEH are listed on our Part Details page. You can also find images and similar parts to 100SP3T1B1M2QEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100SP3T1B1M2QEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100SP3T1B1M2QEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100SP3T1B1M2QEH fall under?
The 100SP3T1B1M2QEH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 100SP3T1B1M2QEH when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100SP3T1B1M2QEH you can contact the distributor directly for product support, shipping queries etc.
Is the 100SP3T1B1M2QEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100SP3T1B1M2QEH have stock available?
There is no stock from authorised distributors for 100SP3T1B1M2QEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100SP3T1B1M2QEH often in real-time on the comparison pages.
What if I can't find stock of 100SP3T1B1M2QEH?
You can fill out our help required form which you can use to request a quote for 100SP3T1B1M2QEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.