100PK47MEFC8X11.5 Part Information

Details for 100PK47MEFC8X11.5 by Rubycon Corporation

Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors

Part Downloads

Part Specifications

Capacitance 47µF
Voltage Rating 100V
Product Range PK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Ripple Current AC 220mA
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 100PK47MEFC8X11.5?

Additional datasheets, footprints and schematics for 100PK47MEFC8X11.5 are listed in our Part Details tab. You can also find the 100PK47MEFC8X11.5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 100PK47MEFC8X11.5 in the Pricing & Inventory tab next to part details. You can view 100PK47MEFC8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 100PK47MEFC8X11.5 fall under?

The 100PK47MEFC8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 100PK47MEFC8X11.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 100PK47MEFC8X11.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 100PK47MEFC8X11.5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 100PK47MEFC8X11.5 have stock available?

There is no stock from authorised distributors for 100PK47MEFC8X11.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 100PK47MEFC8X11.5 often in real-time on the comparison pages.

What if I can't find stock of 100PK47MEFC8X11.5?

You can fill out our help required form which you can use to request a quote for 100PK47MEFC8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 100PK47MEFC8X11.5

Loading...
Loading Results for 100PK47MEFC8X11.5
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us