Status: | Unknown |
---|---|
Series: | NA Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 100V |
Product Range | NA Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 105°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 100Uf, 100V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 100NA100MEFC12.5X25?
Additional datasheets, footprints and schematics for 100NA100MEFC12.5X25 are listed on our Part Details page. You can also find images and similar parts to 100NA100MEFC12.5X25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100NA100MEFC12.5X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100NA100MEFC12.5X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100NA100MEFC12.5X25 fall under?
The 100NA100MEFC12.5X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 100NA100MEFC12.5X25 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100NA100MEFC12.5X25 you can contact the distributor directly for product support, shipping queries etc.
Is the 100NA100MEFC12.5X25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 100NA100MEFC12.5X25 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 100NA100MEFC12.5X25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100NA100MEFC12.5X25 often in real-time on the comparison pages.
What if I can't find stock of 100NA100MEFC12.5X25?
You can fill out our help required form which you can use to request a quote for 100NA100MEFC12.5X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.