Status: | Unknown |
---|---|
Series: | 100G0111 Series |
RoHS: | Unknown |
Jacket Material | Polymer |
---|---|
Jacket Colour | Black |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 328.084ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.23mm |
Voltage Rating | 1.3kV |
Conductor Material | Tinned Copper |
External Diameter | 1.64mm |
Approval Specification | - |
Product Range | 100G0111 Series |
SVHC | No SVHC (15-Jan-2019) |
100G0111-0.75-0 | TTI Europe |
Black LSZH equipment wire,0.75sq.mm 100m | RS |
Wire, 100M, 0.75Mm2, Tpc, Black | Newark Electronics |
WIRE, 100M, 0.75MM2, TPC, BLACK | element14 |
Where can I find additional details, specifications and documents for a 100G0111-0.75-0?
Additional datasheets, footprints and schematics for 100G0111-0.75-0 are listed on our Part Details page. You can also find images and similar parts to 100G0111-0.75-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100G0111-0.75-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100G0111-0.75-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100G0111-0.75-0 fall under?
The 100G0111-0.75-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 100G0111-0.75-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100G0111-0.75-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 100G0111-0.75-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100G0111-0.75-0 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100G0111-0.75-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100G0111-0.75-0 often in real-time on the comparison pages.
What if I can't find stock of 100G0111-0.75-0?
You can fill out our help required form which you can use to request a quote for 100G0111-0.75-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.