Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 80VDC |
Current Rating | 100A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
Filter, Power Line, 80V, 100A, 340Uh | Newark Electronics |
Filter DC General Purpose RFI Line Op-V 80VDC 100A Flange Mnt Corcom/DC Series | TE Connectivity 100DCF6 | RS Americas |
Where can I find additional details, specifications and documents for a 100DCF6?
Additional datasheets, footprints and schematics for 100DCF6 are listed on our Part Details page. You can also find images and similar parts to 100DCF6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100DCF6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100DCF6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100DCF6 fall under?
The 100DCF6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 100DCF6 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100DCF6 you can contact the distributor directly for product support, shipping queries etc.
Is the 100DCF6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 100DCF6 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 100DCF6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100DCF6 often in real-time on the comparison pages.
What if I can't find stock of 100DCF6?
You can fill out our help required form which you can use to request a quote for 100DCF6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.