| Status: | Unknown |
|---|---|
| Series: | 100 Series |
| RoHS: | Unknown |
No distributors results available
| RF Test Component Type | Connector |
|---|---|
| Frequency | 3.1GHz |
| Impedance | 50ohm |
| Continuous RF Input Power Max | - |
| For Use With | Beehive EMC Probe Amplifiers |
| Product Range | 100 Series |
| SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 100B?
Additional datasheets, footprints and schematics for 100B are listed on our Part Details page. You can also find images and similar parts to 100B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100B fall under?
The 100B is listed under Test Equipment > Test Equipment Accessories > RF Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 100B when available in the RF Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100B you can contact the distributor directly for product support, shipping queries etc.
Is the 100B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100B have stock available?
There is no stock from authorised distributors for 100B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100B often in real-time on the comparison pages.
What if I can't find stock of 100B?
You can fill out our help required form which you can use to request a quote for 100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.