| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$2.43
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$2.91
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$2.43
|
0
in stock
|
Buy Now |
|
TME
from US$2.92
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.66
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$3.41
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$3.56
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$2.77
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | On-Off-On |
|---|---|
| Contact Configuration | SPDT |
| Illumination | Non Illuminated |
| Product Range | - |
| Contact Current Max | 5A |
| Switch Mounting | Through Hole |
| Contact Voltage AC Nom | 120V |
| Toggle Switch, Spdt, 5A, 120V/28V, Th | Newark Electronics |
| 100A Series SPDT On-Off-On Through Hole Miniature Toggle Switch | Future Electronics |
| Switch: toggle | TME |
| TOGGLE SWITCH, MINI, 100A SERIES, DPDT, ON-OFF-ON, SEALED, 0.4A, 20VAC/DC, PC | RS Americas |
| Toggle Switch, Through HoleSPDT, On-Off-On, 0.4VA (AC/DC)Standard Round, 12.70mm | Relay Specialties |
| T102302 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 100AWSP3T1B4M2RE?
Additional datasheets, footprints and schematics for 100AWSP3T1B4M2RE are listed on our Part Details page. You can also find images and similar parts to 100AWSP3T1B4M2RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100AWSP3T1B4M2RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100AWSP3T1B4M2RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100AWSP3T1B4M2RE fall under?
The 100AWSP3T1B4M2RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 100AWSP3T1B4M2RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100AWSP3T1B4M2RE you can contact the distributor directly for product support, shipping queries etc.
Is the 100AWSP3T1B4M2RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100AWSP3T1B4M2RE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for 100AWSP3T1B4M2RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100AWSP3T1B4M2RE often in real-time on the comparison pages.
What if I can't find stock of 100AWSP3T1B4M2RE?
You can fill out our help required form which you can use to request a quote for 100AWSP3T1B4M2RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.