Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Protection Cap |
---|---|
For Use With | MIL-DTL-38999 SERIES III Receptacles |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Standard Protective Receptacle Cover for MIL-DTL 38999 III/EN3645 Circular Connectors 11 Shell Size | Avnet America |
Where can I find additional details, specifications and documents for a 100P160-11-1-ZB-WR5-03?
Additional datasheets, footprints and schematics for 100P160-11-1-ZB-WR5-03 are listed on our Part Details page. You can also find images and similar parts to 100P160-11-1-ZB-WR5-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100P160-11-1-ZB-WR5-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100P160-11-1-ZB-WR5-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100P160-11-1-ZB-WR5-03 fall under?
The 100P160-11-1-ZB-WR5-03 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 100P160-11-1-ZB-WR5-03 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100P160-11-1-ZB-WR5-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 100P160-11-1-ZB-WR5-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100P160-11-1-ZB-WR5-03 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 100P160-11-1-ZB-WR5-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100P160-11-1-ZB-WR5-03 often in real-time on the comparison pages.
What if I can't find stock of 100P160-11-1-ZB-WR5-03?
You can fill out our help required form which you can use to request a quote for 100P160-11-1-ZB-WR5-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.