Status: | Unknown |
---|---|
Series: | High Density Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
15
in stock
|
Buy Now | |
element14
from US$3.11
|
1,637
in stock
|
Buy Now | |
Farnell
from US$2.22
|
1,617
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
1,056
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
1,056
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
443
in stock
|
Buy Now | |
PEI-Genesis
from US$1.49
|
340
in stock
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | High Density Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
HD-D SUB CONN, PLUG, 26POS, DA, SOLDER | element14 |
D-Sub High Density Conn 26P MALE STRT PIN UNC | Rapid Electronics |
High Density D Sub, Plug, 26 Pos | Newark Electronics |
HIGH DENSITY PCB CONNECTORS | PEI-Genesis |
D Sub HD straight male 26 way TMT | RS |
D Sub Connector, High Density, Plug, FCI 10090928 Series, 26 Contacts, DA, Solder | Avnet America |
FCI 10090928 Series, 26 Way Through Hole Mount PCB D-sub Conn Plug, 2.29mm Pitch | Amphenol FCI (Amphenol CS) 10090928-P264VLF | RS Americas |
Where can I find additional details, specifications and documents for a 10090928-P264VLF?
Additional datasheets, footprints and schematics for 10090928-P264VLF are listed on our Part Details page. You can also find images and similar parts to 10090928-P264VLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10090928-P264VLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10090928-P264VLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10090928-P264VLF fall under?
The 10090928-P264VLF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10090928-P264VLF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10090928-P264VLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10090928-P264VLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10090928-P264VLF have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 10090928-P264VLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10090928-P264VLF often in real-time on the comparison pages.
What if I can't find stock of 10090928-P264VLF?
You can fill out our help required form which you can use to request a quote for 10090928-P264VLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.