Status: | Unknown |
---|---|
Series: | VHC Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
8,615
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
33,442
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
28,642
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
8,615
in stock
|
Buy Now | |
element14
from US$0.97
|
8,615
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | VHC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
FFC&FPC Conn 60P RA LOW CONTACT SIDE ENTRY SMT | Rapid Electronics |
Ffc/Fpc Connector, 60 Position, 1Row | Newark Electronics |
FCI 0.5mm Pitch 60 Way Right Angle Female FPC Connector, Bottom Contact | Amphenol FCI (Amphenol CS) 10085901-6015ELF | RS Americas |
FFC / FPC Board Connector, 0.5 mm, 60 Contacts, Receptacle, FCI VHC Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10085901-6015ELF?
Additional datasheets, footprints and schematics for 10085901-6015ELF are listed on our Part Details page. You can also find images and similar parts to 10085901-6015ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10085901-6015ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10085901-6015ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10085901-6015ELF fall under?
The 10085901-6015ELF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10085901-6015ELF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10085901-6015ELF you can contact the distributor directly for product support, shipping queries etc.
Is the 10085901-6015ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10085901-6015ELF have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10085901-6015ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10085901-6015ELF often in real-time on the comparison pages.
What if I can't find stock of 10085901-6015ELF?
You can fill out our help required form which you can use to request a quote for 10085901-6015ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.