Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Instrument Type | Digital Depth Gauge |
---|---|
Measuring Range Max | 300mm |
Resolution | 0.01mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Graduation | 0.01mm |
Depth Gauge, Digital | Newark Electronics |
DEPTH GAUGE, DIGITAL | element14 |
Status: | Unknown |
---|---|
Series: | 636 Series |
RoHS: | Unknown |
Supply Voltage Max | 120VAC |
---|---|
Time Min | 0s |
Time Max | 9999.9min |
Product Range | 636 Series |
Elapsed Time Max | 9999.9min |
Meter Shape | Round |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 100-82?
Additional datasheets, footprints and schematics for 100-82 are listed on our Part Details page. You can also find images and similar parts to 100-82 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100-82 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100-82 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100-82 fall under?
The 100-82 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 100-82 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100-82 you can contact the distributor directly for product support, shipping queries etc.
Is the 100-82 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100-82 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 100-82.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100-82 often in real-time on the comparison pages.
What if I can't find stock of 100-82?
You can fill out our help required form which you can use to request a quote for 100-82 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.