Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 14" |
Length - Metric | 355.6mm |
Width - Imperial | 8" |
Width - Metric | 203.2mm |
Bag Thickness | 71.12µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
SHIELD BAG,METAL-IN 203x306MM, 100EA | RS |
Metal-In Bag, 203.2Mm X 355.6Mm, Pk100 | Newark Electronics |
METAL-IN BAG, 203.2MM X 355.6MM, PK100 | element14 |
Where can I find additional details, specifications and documents for a 100814?
Additional datasheets, footprints and schematics for 100814 are listed on our Part Details page. You can also find images and similar parts to 100814 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100814 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100814 fall under?
The 100814 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 100814 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100814 you can contact the distributor directly for product support, shipping queries etc.
Is the 100814 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100814 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 100814.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100814 often in real-time on the comparison pages.
What if I can't find stock of 100814?
You can fill out our help required form which you can use to request a quote for 100814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.