Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
697
in stock
|
Buy Now | |
Future Electronics
from US$24.62
|
331
in stock
|
Buy Now | |
RS Americas
from US$22.35
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$21.97
|
20
in stock
|
Buy Now | |
element14
from US$24.08
|
-
|
Buy Now | |
Farnell
from US$27.31
|
-
|
Buy Now |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 10" |
Length - Metric | 254mm |
Width - Imperial | 8" |
Width - Metric | 203mm |
Bag Thickness | 76.2µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
Protection bag | Transfer Multisort Elektronik |
SHIELD BAG,METAL-IN 200x255MM, 100EA | RS |
Bag, Static shield, Open Top, Metal-In, 3 mils, 8 W x 10 L In. | SCS 100810 | RS Americas |
Scc1000 Static Shielding Bag, Open | Newark Electronics |
SHIELDING METAL-IN BAG, 203.2MM X 254MM | element14 |
Where can I find additional details, specifications and documents for a 100810?
Additional datasheets, footprints and schematics for 100810 are listed on our Part Details page. You can also find images and similar parts to 100810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100810 fall under?
The 100810 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 100810 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100810 you can contact the distributor directly for product support, shipping queries etc.
Is the 100810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100810 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, RS Americas and Newark Electronics have stock available or on a lead time for 100810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100810 often in real-time on the comparison pages.
What if I can't find stock of 100810?
You can fill out our help required form which you can use to request a quote for 100810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.