Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.17
|
97
in stock
|
Buy Now | |
element14
from US$17.37
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.61
|
30
in stock
|
Buy Now | |
Distrelec
from US$8.43
|
6
in stock
|
Buy Now | |
Future Electronics
from US$20.07
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 8" |
Length - Metric | 203mm |
Width - Imperial | 7" |
Width - Metric | 178mm |
Bag Thickness | 76.2µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
Scc1000 Static Shielding Bag, Open | Newark Electronics |
SCC1000 STATIC SHIELDING BAG, OPEN | element14 |
METAL-IN BAG, 177.8MM X 203.2MM, PK100 | Farnell |
Status: | Unknown |
---|---|
Series: | 636 Series |
RoHS: | Unknown |
Supply Voltage Max | 120VAC |
---|---|
Time Min | 0s |
Time Max | 9999.9min |
Product Range | 636 Series |
Power Consumption | 2.7W |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 10078?
Additional datasheets, footprints and schematics for 10078 are listed on our Part Details page. You can also find images and similar parts to 10078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10078 fall under?
The 10078 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 10078 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10078 you can contact the distributor directly for product support, shipping queries etc.
Is the 10078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10078 have stock available?
Authorised distributors including Newark Electronics, element14, Transfer Multisort Elektronik, Distrelec and Future Electronics have stock available or on a lead time for 10078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10078 often in real-time on the comparison pages.
What if I can't find stock of 10078?
You can fill out our help required form which you can use to request a quote for 10078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.